Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 60V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Nom. | 12V |
Switching Frequency | 52kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | 12V |
Primary Input Voltage | 60V |
1-A Simple Step-Down Switching Voltage Regulators | Texas Instruments |
Ic, Step-Down Regulator, To-263-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL2575HV-12IKTTR .?
Additional datasheets, footprints and schematics for TL2575HV-12IKTTR . are listed on our Part Details page. You can also find images and similar parts to TL2575HV-12IKTTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2575HV-12IKTTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2575HV-12IKTTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2575HV-12IKTTR . fall under?
The TL2575HV-12IKTTR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL2575HV-12IKTTR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2575HV-12IKTTR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL2575HV-12IKTTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2575HV-12IKTTR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL2575HV-12IKTTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2575HV-12IKTTR . often in real-time on the comparison pages.
What if I can't find stock of TL2575HV-12IKTTR .?
You can fill out our help required form which you can use to request a quote for TL2575HV-12IKTTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.