Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.21V |
Adjustable Output Voltage Max | 20V |
Output Current | 1.5A |
Dropout Voltage Vdo | 340mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 20V |
Output Voltage Min | 1.21V |
Primary Input Voltage | 20V |
1.5-A, 20-V, low-dropout voltage regulator with reverse current & reverse voltage protection | Texas Instruments |
REGULATOR, LDO, ADJ, 1.5A, SOT-223-6 | element14 |
Regulator, Ldo, Adj, 1.5A, Sot-223-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL1963ADCQR?
Additional datasheets, footprints and schematics for TL1963ADCQR are listed on our Part Details page. You can also find images and similar parts to TL1963ADCQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1963ADCQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1963ADCQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1963ADCQR fall under?
The TL1963ADCQR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL1963ADCQR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1963ADCQR you can contact the distributor directly for product support, shipping queries etc.
Is the TL1963ADCQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1963ADCQR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TL1963ADCQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1963ADCQR often in real-time on the comparison pages.
What if I can't find stock of TL1963ADCQR?
You can fill out our help required form which you can use to request a quote for TL1963ADCQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.