Status: | Unknown |
---|---|
Series: | 5V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 180mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
IC, LDO REGULATOR, 0.1A, 45V, SOIC-4 | Farnell |
Very Low Dropout Voltage/Quiescent Current 5 V Voltage Regulator/Reel Rohs Compliant: Yes |Nxp TDA3664/N1,135 | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA3664/N1 135?
Additional datasheets, footprints and schematics for TDA3664/N1 135 are listed on our Part Details page. You can also find images and similar parts to TDA3664/N1 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA3664/N1 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA3664/N1 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA3664/N1 135 fall under?
The TDA3664/N1 135 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TDA3664/N1 135 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA3664/N1 135 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA3664/N1 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA3664/N1 135 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDA3664/N1 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA3664/N1 135 often in real-time on the comparison pages.
What if I can't find stock of TDA3664/N1 135?
You can fill out our help required form which you can use to request a quote for TDA3664/N1 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.