Status: | Active |
---|---|
Series: | TD350E |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
1,760
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
1,451
in stock
|
Buy Now | |
element14
from US$1.32
|
1,451
in stock
|
Buy Now | |
Farnell
from US$1.30
|
1,451
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,100
in stock
|
Buy Now | |
Avnet Silica
-
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now |
1.5 A source/2.3 A sink (typ.) gate drive |
Active Miller clamp feature |
Two-level turn-off with adjustable level and delay |
Desaturation detection |
Fault status output |
Negative gate drive capability |
Input compatible with pulse transformer or optocoupler |
Separate sink and source outputs for easy gate driving |
UVLO protection |
2 kV ESD protection (HBM) |
Product Specifications |
---|
DS7134 Advanced IGBT/MOSFET driver |
Application Notes |
---|
AN1944 Developing IGBT applications using an TD350 advanced IGBT driver |
AN2002 Using the demoboard for the TD350 advanced IGBT driver |
Brochures |
---|
Power Management Guide |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
DRIVER, MOSFET, IGBT, 1.5/2.3A, 14SOIC | element14 |
MOSFET DRVR 5V 2-OUT Hi Side Inv 14-Pin SOIC T/R | Avnet America |
IC: driver | Transfer Multisort Elektronik |
Advanced MOSFET Driver 1.5A /2.3A SOIC14 | RS |
TD350 Series Dual Output 26 V High and Low Side IGBT/MosFet Driver - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a TD350E?
Additional datasheets, footprints and schematics for TD350E are listed on our Part Details page. You can also find images and similar parts to TD350E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD350E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD350E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD350E fall under?
The TD350E is listed under Power Management > Gate Drivers > Single Channel Drivers.
Can I view similar or alternative parts?
You can view similar parts to TD350E when available in the Single Channel Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD350E you can contact the distributor directly for product support, shipping queries etc.
Is the TD350E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TD350E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TD350E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD350E often in real-time on the comparison pages.
What if I can't find stock of TD350E?
You can fill out our help required form which you can use to request a quote for TD350E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.