Status: | Active |
---|---|
Series: | TC59 |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
2,210
in stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
21,239
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
3,000
in stock
|
Buy Now | |
element14
from US$0.91
|
1,061
in stock
|
Buy Now | |
Farnell
from US$0.87
|
1,061
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Dropout Voltage (Typically 120 mV at 50 mA; 380 mV at 100 mA) for –5.0V Out |
High Output Voltage Accuracy: 2% (max) |
Low Supply Current: 3.5 µA (typ) |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 100 |
Rated IOUT | 100 |
VIN Max (V) | -10 |
VOUT (V) | -8 |
Voltage Drop Typ (mV) | 380 |
IGND Typ (µA) | 3 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | N/A |
Pins | Packaging | 3 | SOT-23A |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC59 Datasheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0149 |
Shipping Weight (kg) | 0.042667 |
Lead Count | 3 |
Package Type | SOT-23A |
Soldering Composition | Matte Tin |
5.0V LDO Negative Output Voltage Regulator | Microchip Technology |
LDO Regulator Neg -5V 0.1A 3-Pin SOT-23A T/R | Avnet America |
Output Type:Fixed | Newark Electronics |
100mA -5V LDO Negative Regulator SOT-23A | RS |
LDO, FIXED, 5V, 0.1A, SOT-223A-3 | element14 |
TC59 Series 100 mA 5 V Negative Output SMT LDO Voltage Regulator - SOT-23A | Future Electronics |
5.0V LDO Negative Output Voltage Regulator3 SOT-23A T/R | Microchip Technology Inc. TC595002ECBTR | RS Americas |
Where can I find additional details, specifications and documents for a TC595002ECBTR?
Additional datasheets, footprints and schematics for TC595002ECBTR are listed on our Part Details page. You can also find images and similar parts to TC595002ECBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC595002ECBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC595002ECBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC595002ECBTR fall under?
The TC595002ECBTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC595002ECBTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC595002ECBTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC595002ECBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC595002ECBTR have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, RS and element14 have stock available or on a lead time for TC595002ECBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC595002ECBTR often in real-time on the comparison pages.
What if I can't find stock of TC595002ECBTR?
You can fill out our help required form which you can use to request a quote for TC595002ECBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.