Status: | Active |
---|---|
Series: | TC4627 |
RoHS: | Compliant |
The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 V. The internal voltage booster will produce a VBOOST potential up to 12 V above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal under voltage lockout (UVLO) circuit keeps the output in a low state when VBOOST drops below 7.8 V. Output is enabled when VBOOST is above 11.3 V.
Prices starting from US$3.32
Power driver with on Board Voltage Booster |
Low IDD: < 4 mA |
Small Package: 8-Pin PDIP |
Under-Voltage Circuitry |
Fast Rise-Fall Time: < 40 ns @ 1,000 pF |
Below-Rail Input Protection, under voltage lockout (UVLO) |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 1.5 |
Peak Output Current (sink, A) | 1.5 |
Output Resistance (source, Ω) | 10 |
Output Resistance (sink, Ω) | 8 |
Propagation Delay tD1 (ns) | 35 |
Propagation Delay tD2 (ns) | 45 |
Maximum Supply Voltage (V) | 6 |
Rise/Fall Time (tR/tF, ns) | 33 / 27 |
Capacitive Load Drive | 1,000 pF in 40 ns |
Features | Boosted drive voltage, up to 3 x VDD |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (47) |
Data Sheets |
---|
TC4626/27 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
1.5A MOSFET Drvr W/Boost, N-Inv | Microchip Technology |
Mosfet Driver High/Low-Side, Soic-16 | Newark Electronics |
MOSFET DRVR 1.5A 1-OUT Hi/Lo Side Non-Inv 16-Pin SOIC W Tube | Avnet America |
Microchip TC4627EOE, MOSFET Power Driver 1.5A,4 to 6V, Non-Inverting,16-Pin SOIC | Microchip Technology Inc. TC4627EOE | RS Americas |
IC, MOSFET DRIVER, 1.5A, 16SOIC | element14 |
Where can I find additional details, specifications and documents for a TC4627EOE?
Additional datasheets, footprints and schematics for TC4627EOE are listed on our Part Details page. You can also find images and similar parts to TC4627EOE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4627EOE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4627EOE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4627EOE fall under?
The TC4627EOE is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4627EOE when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4627EOE you can contact the distributor directly for product support, shipping queries etc.
Is the TC4627EOE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4627EOE have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TC4627EOE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4627EOE often in real-time on the comparison pages.
What if I can't find stock of TC4627EOE?
You can fill out our help required form which you can use to request a quote for TC4627EOE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.