Status: | Active |
---|---|
Series: | TC1412 |
RoHS: | Compliant |
The TC1412/1412N are 2 A CMOS buffer/gate drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1,000 pF gate capacitance in 18 ns with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.
Latch-Up Protected: Will Withstand 500 mA Reverse Current |
Input Will Withstand Negative Inputs Up to 5 V |
Wide Operating Range: 4.5 V to 16 V |
High Capacitive Load Drive Capability: 1,000 pF in 18 ns |
Short Delay Time: 35 ns (Typical) |
Consistent Delay Times With Changes in Supply Voltage |
Matched Delay Times |
With Logic ''1'' Input: 500 µA |
With Logic ''0'' Input: 100 µA |
Low Output Impedance: 4 Ω |
Pinout Same as TC1410/11/13 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 4 |
Output Resistance (sink, Ω) | 4 |
Propagation Delay tD1 (ns) | 35 |
Propagation Delay tD2 (ns) | 35 |
Maximum Supply Voltage (V) | 16 |
Rise/Fall Time (tR/tF, ns) | 18 / 18 |
Capacitive Load Drive | 1,000 pF in 18 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC1412/1412N Data Sheet |
Board Design Files |
---|
SPICE Models for TC1412-12N MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Mosfet Driver, Dip-8 | Newark Electronics |
MOSFET DRVR 2A 1-OUT Lo Side Inv 8-Pin PDIP Tube | Avnet America |
2.0A Sngl MOSFET Drvr, Inv | Microchip Technology |
Microchip TC1412EPA, MOSFET Power Driver, 2A, 4.5 to 16 V, Inverting, 8-Pin PDIP | Microchip Technology Inc. TC1412EPA | RS Americas |
MOSFET DRIVER, 2A, HS, INV, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a TC1412EPA?
Additional datasheets, footprints and schematics for TC1412EPA are listed on our Part Details page. You can also find images and similar parts to TC1412EPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1412EPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1412EPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1412EPA fall under?
The TC1412EPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC1412EPA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1412EPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1412EPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1412EPA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for TC1412EPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1412EPA often in real-time on the comparison pages.
What if I can't find stock of TC1412EPA?
You can fill out our help required form which you can use to request a quote for TC1412EPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.