Status: | Active |
---|---|
Series: | TC1411N |
RoHS: | Unknown |
The TC1411/1411N are 1 A CMOS buffer/gate drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1411/1411N can easily switch 1000pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
387
in stock
|
Buy Now | |
Microchip Technology
from US$0.91
|
1,570
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
387
in stock
|
Buy Now | |
element14
from US$1.23
|
387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
217
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-Up Protected: Will Withstand 500 mA Reverse Current |
Input Will Withstand Negative Inputs Up to 5 V |
ESD Protected: 4 kV |
Wide Operating Range: 4.5 V to 16 V |
High Capacitive Load Drive Capability: 1000 pF in 25 ns |
Short Delay Time: 30 ns (Typical) |
Consistent Delay Times With Changes in Supply Voltage |
Matched Delay Times |
With Logic ''1'' Input: 500 µA |
With Logic ''0'' Input: 100 µA |
Low Output Impedance: 8 Ω |
Pinout Same as TC1410/12/13 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 16 |
Peak Source Output (A) | 1 |
Peak Sink Output (A) | 1 |
Source Resistance (Ω) | 8 |
Sink Resistance (Ω) | 8 |
Propagation Delay tD1 (ns) | 30 |
Propagation Delay tD2 (ns) | 30 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 1000 pF in 25 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC1411/TC1411N Data Sheet |
Board Design Files |
---|
SPICE Models for TC1411-11N MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
1.0A Sngl MOSFET Drvr, N-Inv | Microchip Technology |
Mosfet Driver, Low Side, Soic-8 | Newark Electronics |
DRIVER, MOSFET, 1A, NON-INV, 8SOIC | element14 |
IC: driver | Transfer Multisort Elektronik |
TC1411N Series 1 A 16 Vmax Low Side Non-Inverting MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 1A 1-OUT Lo Side Non-Inv 8-Pin SOIC N Tube | Avnet America |
MOSFET non-inverting driver, 1A, SOIC8 | Microchip Technology Inc. TC1411NEOA | RS Americas |
Where can I find additional details, specifications and documents for a TC1411NEOA?
Additional datasheets, footprints and schematics for TC1411NEOA are listed on our Part Details page. You can also find images and similar parts to TC1411NEOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1411NEOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1411NEOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1411NEOA fall under?
The TC1411NEOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC1411NEOA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1411NEOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1411NEOA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC1411NEOA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TC1411NEOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1411NEOA often in real-time on the comparison pages.
What if I can't find stock of TC1411NEOA?
You can fill out our help required form which you can use to request a quote for TC1411NEOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.