Status: | Active |
---|---|
Series: | TC1264 |
RoHS: | Compliant |
Prices starting from US$0.71
Very Low Dropout Voltage |
High Output Voltage Accuracy |
Standard or Custom Output Voltages |
Over-Current and Over-Temperature Protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 800 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 800 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 3.0 3.3 |
Voltage Drop Typ (mV) | 450 |
IGND Typ (µA) | 80 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 64 |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
Data Sheets |
---|
TC1264 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Electronic Solutions for Medical and Fitness |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.66 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
Ldo Voltage Regulator, 800Ma, 2.5V, 3-Sot-223 | Newark Electronics |
TC1264 Series 800 mA 2.5 V Fixed-Output CMOS LDO w/ Shutdown - TO-220 | Future Electronics |
LDO Regulator Pos 2.5V 0.8A 3-Pin(3+Tab) TO-220 | Avnet America |
800mA Fixed Output CMOS LDO | Microchip Technology |
Voltage Regulators, LDO, 800mA Fixed Output | Microchip Technology Inc. TC1264-2.5VAB | RS Americas |
IC, LDO, 2.5V, 800MA, TO220-3 | Farnell |
Where can I find additional details, specifications and documents for a TC1264-2.5VAB?
Additional datasheets, footprints and schematics for TC1264-2.5VAB are listed on our Part Details page. You can also find images and similar parts to TC1264-2.5VAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1264-2.5VAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1264-2.5VAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1264-2.5VAB fall under?
The TC1264-2.5VAB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1264-2.5VAB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1264-2.5VAB you can contact the distributor directly for product support, shipping queries etc.
Is the TC1264-2.5VAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1264-2.5VAB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TC1264-2.5VAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1264-2.5VAB often in real-time on the comparison pages.
What if I can't find stock of TC1264-2.5VAB?
You can fill out our help required form which you can use to request a quote for TC1264-2.5VAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.