Status: | Active |
---|---|
Series: | TC1262 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
69
in stock
|
Buy Now | |
Microchip Technology
from US$0.53
|
12,785
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
408
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
69
in stock
|
Buy Now | |
element14
from US$0.63
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Dropout Voltage |
High Output Voltage Accuracy |
Standard or Custom Output Voltages |
Over-Current and Over-Temperature Protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 2.5 2.8 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 80 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 64 |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
Data Sheets |
---|
TC1262 Datasheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Electronic Solutions for Medical and Fitness |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1157 |
Shipping Weight (kg) | 0.217949 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
No description available | Microchip Technology |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3V, 0.5A, Sot-223-3 | Newark Electronics |
IC, LDO, 500MA, 3.0V, SOT-223 | element14 |
TC1262: 500mA Fixed Output CMOS LDO, -40â–‘C to +125â–‘C, 3-Pin SOT-223 | Future Electronics |
LDO Regulator Pos 3V 0.5A 4-Pin(3+Tab) SOT-223 | Avnet America |
Voltage Regulators, LDO, 500mA Fixed Output CMOS LDO | Microchip Technology Inc. TC1262-3.0VDB | RS Americas |
Where can I find additional details, specifications and documents for a TC1262-3.0VDB?
Additional datasheets, footprints and schematics for TC1262-3.0VDB are listed on our Part Details page. You can also find images and similar parts to TC1262-3.0VDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1262-3.0VDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1262-3.0VDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1262-3.0VDB fall under?
The TC1262-3.0VDB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1262-3.0VDB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1262-3.0VDB you can contact the distributor directly for product support, shipping queries etc.
Is the TC1262-3.0VDB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1262-3.0VDB have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TC1262-3.0VDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1262-3.0VDB often in real-time on the comparison pages.
What if I can't find stock of TC1262-3.0VDB?
You can fill out our help required form which you can use to request a quote for TC1262-3.0VDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.