Status: | Active |
---|---|
Series: | TC1185 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.36
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
780
in stock
|
Buy Now | |
element14
from US$0.38
|
780
in stock
|
Buy Now | |
Farnell
from US$0.36
|
780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
179
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Supply Current (50 µA typical.) |
Very Low Dropout Voltage |
Minimum 50 mA, 100 mA and 150 mA Output Current (TC1014, TC1015 and TC1185, Respectively) |
High Output Voltage Accuracy |
Standard or Custom Output Voltages |
Power-Saving Shutdown Mode |
Reference Bypass Input for Ultra Low-Noise Operation |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrades for Bipolar Regulators |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 2.7 2.8 2.85 3.0 3.3 3.6 4.0 5.0 |
Voltage Drop Typ (mV) | 270 |
IGND Typ (µA) | 50 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 64 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1014/1015/1185 Data Sheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
150mA LDO with Shutdown &V REF Bypass | Microchip Technology |
Ldo, Fixed, 2.5V, 0.15A, Sot-223-5 | Newark Electronics |
V REG LDO +2.5V, 1185, SOT-23A-5 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 150mA 2.5V SHDN SOT23-5 | RS |
TC1185 Series 150 mA 2.5 V Fixed Output CMOS LDO Regulator w/ Shutdown- SOT-23-5 | Future Electronics |
LDO Regulator Pos 2.5V 0.15A 5-Pin SOT-23 T/R | Avnet America |
TC1185-2.5VCT713,LDOVoltage Regulator,150mA,2.5V +/-2.5%,2.7to6Vin,5-Pin SOT-23 | Microchip Technology Inc. TC1185-2.5VCT713 | RS Americas |
Where can I find additional details, specifications and documents for a TC1185-2.5VCT713?
Additional datasheets, footprints and schematics for TC1185-2.5VCT713 are listed on our Part Details page. You can also find images and similar parts to TC1185-2.5VCT713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1185-2.5VCT713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1185-2.5VCT713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1185-2.5VCT713 fall under?
The TC1185-2.5VCT713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1185-2.5VCT713 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1185-2.5VCT713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC1185-2.5VCT713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1185-2.5VCT713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TC1185-2.5VCT713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1185-2.5VCT713 often in real-time on the comparison pages.
What if I can't find stock of TC1185-2.5VCT713?
You can fill out our help required form which you can use to request a quote for TC1185-2.5VCT713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.