Status: | Active |
---|---|
Series: | TC1108 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
3,760
in stock
|
Buy Now | |
element14
from US$0.60
|
11,267
in stock
|
Buy Now | |
Farnell
from US$0.60
|
11,267
in stock
|
Buy Now | |
Microchip Technology
from US$0.50
|
4,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Supply Current (50 µA typical) |
Very Low Dropout Voltage |
Minimum 300 mA Output Current |
High Output Voltage Accuracy |
Standard or Custom Output Voltages |
Over-Current and Over-Temperature Protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 2.5 2.7 2.8 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 240 |
IGND Typ (µA) | 50 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
TC1108 Datasheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1157 |
Shipping Weight (kg) | 0.21925 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
IC, CMOS LDO, 3.3V, 300MA | element14 |
300mA LDO | Microchip Technology |
300mA 3.3V Low Dropout Regulator SOT-223 | RS |
Ic, Cmos Ldo, 3.3V, 300Ma | Newark Electronics |
TC1108 Series 300 mA 3.3 V Fixed Output SMT CMOS LDO Regulator - SOT-223 | Future Electronics |
LDO Regulator Pos 3.3V 0.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
IC REG LDO 3.3V 0.3A SOT223-3 | Microchip Technology Inc. TC1108-3.3VDBTR | RS Americas |
Where can I find additional details, specifications and documents for a TC1108-3.3VDBTR?
Additional datasheets, footprints and schematics for TC1108-3.3VDBTR are listed on our Part Details page. You can also find images and similar parts to TC1108-3.3VDBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1108-3.3VDBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1108-3.3VDBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1108-3.3VDBTR fall under?
The TC1108-3.3VDBTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1108-3.3VDBTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1108-3.3VDBTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1108-3.3VDBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1108-3.3VDBTR have stock available?
Authorised distributors including element14, Farnell, Microchip Technology, Chip One Stop and RS have stock available or on a lead time for TC1108-3.3VDBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1108-3.3VDBTR often in real-time on the comparison pages.
What if I can't find stock of TC1108-3.3VDBTR?
You can fill out our help required form which you can use to request a quote for TC1108-3.3VDBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.