Status: | Active |
---|---|
Series: | TC1107 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
300
in stock
|
Buy Now | |
Microchip Technology
from US$0.41
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
814
in stock
|
Buy Now | |
element14
from US$0.45
|
814
in stock
|
Buy Now | |
Farnell
from US$0.39
|
814
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
756
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Supply Current (50 µA typical) |
Very Low Dropout Voltage |
Minimum 300 mA Output Current |
High Output Voltage Accuracy |
Standard or Custom Output Voltages |
Power-Saving Shutdown Mode |
Bypass Input for Ultra-Quiet Operation |
Over-Current and Over-Temperature Protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 2.5 2.7 2.8 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 240 |
IGND Typ (µA) | 50 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC1107 Datasheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
300mA LDO with Shutdown & V REF Bypass | Microchip Technology |
Ldo, Fixed, 3.3V, 0.3A, Soic-8 | Newark Electronics |
LDO, FIXED, 3.3V, 0.3A, SOIC-8 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
300mA 3.3V LDO Shutdown Bypass SOIC8 | RS |
LDO Regulator Pos 3.3V 0.3A 8-Pin SOIC N Tube | EBV Elektronik |
TC1107 Series 100 mA 3.3 V Fixed Output LDO Regulator w/Shutdown - SOIC-8 | Future Electronics |
300mA LDO w/ Shutdown & V REF Bypass8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. TC1107-3.3VOA | RS Americas |
Where can I find additional details, specifications and documents for a TC1107-3.3VOA?
Additional datasheets, footprints and schematics for TC1107-3.3VOA are listed on our Part Details page. You can also find images and similar parts to TC1107-3.3VOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1107-3.3VOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1107-3.3VOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1107-3.3VOA fall under?
The TC1107-3.3VOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1107-3.3VOA when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1107-3.3VOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1107-3.3VOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1107-3.3VOA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TC1107-3.3VOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1107-3.3VOA often in real-time on the comparison pages.
What if I can't find stock of TC1107-3.3VOA?
You can fill out our help required form which you can use to request a quote for TC1107-3.3VOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.