Status: | Active |
---|---|
Series: | TC1017 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
2,930
in stock
|
Buy Now | |
Microchip Technology
from US$0.38
|
587,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,930
in stock
|
Buy Now | |
element14
from US$0.43
|
2,930
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Operating Current for Longer Battery Life (53 uA typical) |
Very Low Dropout Voltage (180mV at 100mA |
Rated 150mA Output Current |
High Output Voltage Accuracy (±0.5% typical) |
Fast Wake Up Time from SHDN |
Power-Saving Shutdown Mode (0.05 uA typical) |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrade for Bipolar Regulators |
Requires only 1 µF Ceramic Output Capacitance |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.6 2.7 2.8 2.85 2.9 3.0 3.3 4.0 |
Voltage Drop Typ (mV) | 285 |
IGND Typ (µA) | 53 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 58 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1017 Data Sheet |
Supporting Collateral |
---|
Portable Power Conversion Design Guide |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
TC1016/TC1017 LDO Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
80 mA Tiny CMOS w/Shutdown | Microchip Technology |
Fixed Ldo Voltage Regulator, 2.7V To 6V, 285Mv Dropout, 3.3Vout, 150Maout, Sc-70-5 Rohs Compliant: Yes |Microchip TC1017-3.3VLTTR | Newark Electronics |
IC, SM REGULATOR LDO +3.3V | element14 |
LDO Regulator Pos 3.3V 0.15A 5-Pin SC-70 T/R | Avnet America |
150mA CMOS LDO w/ Shutdown in SC705 SC70 T/R | Microchip Technology Inc. TC1017-3.3VLTTR | RS Americas |
Where can I find additional details, specifications and documents for a TC1017-3.3VLTTR?
Additional datasheets, footprints and schematics for TC1017-3.3VLTTR are listed on our Part Details page. You can also find images and similar parts to TC1017-3.3VLTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1017-3.3VLTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1017-3.3VLTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1017-3.3VLTTR fall under?
The TC1017-3.3VLTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1017-3.3VLTTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1017-3.3VLTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1017-3.3VLTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1017-3.3VLTTR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TC1017-3.3VLTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1017-3.3VLTTR often in real-time on the comparison pages.
What if I can't find stock of TC1017-3.3VLTTR?
You can fill out our help required form which you can use to request a quote for TC1017-3.3VLTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.