Status: | Active |
---|---|
Series: | TC1014 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
2,790
in stock
|
Buy Now | |
Microchip Technology
from US$0.33
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
3,000
in stock
|
Buy Now | |
element14
from US$0.36
|
2,266
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2,266
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
409
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Supply Current (50 µA Typical) |
Very Low Dropout Voltage (85 mV at full load) |
Minimum 50mA, 100mA, and 150mA Output Current (TC1014, TC1015, and TC1185, Respectively) |
High Output Voltage Accuracy |
Standard or Custom Output Voltages |
Power-Saving Shutdown Mode |
Reference Bypass Input for Ultra Low-Noise Operation |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrades for Bipolar Regulators |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | n/a |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 50 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 2.7 2.8 2.85 3.0 3.3 3.6 4.0 5.0 |
Voltage Drop Typ (mV) | 85 |
IGND Typ (µA) | 50 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 64 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1014/1015/1185 Data Sheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
Portable Power Conversion Design Guide |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
SOT23-5 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
50mA LDO with Shutdown & V REF Bypass | Microchip Technology |
LDO Regulator 50mA 2.5V Shutdown SOT23-5 | RS |
IC, V REG, LDO 50MA, SMD, SOT-23A-5 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 2.5V, 0.05A, Sot-23-5 | Newark Electronics |
50MA LDO WITH SHUTDOWN & V REF BYPASS | Future Electronics |
LDO Regulator Pos 2.5V 0.05A 5-Pin SOT-23 T/R | Avnet America |
TC1014-2.5VCT713,LDOVoltage Regulator,50mA,2.5V +/-2.5%,2.7 to 6Vin,5-Pin SOT-23 | Microchip Technology Inc. TC1014-2.5VCT713 | RS Americas |
Where can I find additional details, specifications and documents for a TC1014-2.5VCT713?
Additional datasheets, footprints and schematics for TC1014-2.5VCT713 are listed on our Part Details page. You can also find images and similar parts to TC1014-2.5VCT713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1014-2.5VCT713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1014-2.5VCT713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1014-2.5VCT713 fall under?
The TC1014-2.5VCT713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1014-2.5VCT713 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1014-2.5VCT713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC1014-2.5VCT713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1014-2.5VCT713 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for TC1014-2.5VCT713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1014-2.5VCT713 often in real-time on the comparison pages.
What if I can't find stock of TC1014-2.5VCT713?
You can fill out our help required form which you can use to request a quote for TC1014-2.5VCT713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.