Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 5% |
Base Number | 78 |
IC Generic Number | 78L12 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.15A |
Output Voltage Max | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 27V |
Supply Voltage Min | 14.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Fixed |
Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Compliant |
Fixed Output Voltage Nom. | 12V |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Product Range | 7812 Voltage Regulators |
RoHS Compliant | Yes |
V REG +12V, SMD, 78L12, SOT-89-3 | Farnell |
V Reg +12V, Smd, 78L12, Sot-89-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TA78L12F(F)?
Additional datasheets, footprints and schematics for TA78L12F(F) are listed on our Part Details page. You can also find images and similar parts to TA78L12F(F) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA78L12F(F) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA78L12F(F) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA78L12F(F) fall under?
The TA78L12F(F) is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TA78L12F(F) when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA78L12F(F) you can contact the distributor directly for product support, shipping queries etc.
Is the TA78L12F(F) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA78L12F(F) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TA78L12F(F).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA78L12F(F) often in real-time on the comparison pages.
What if I can't find stock of TA78L12F(F)?
You can fill out our help required form which you can use to request a quote for TA78L12F(F) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.