Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Product Range | - |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 8A |
Total Capacitive Charge Qc | 23.5nC |
Diode Case Style | TO-252 |
No. of Pins | 3 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode SiC Schottky 650V 8A 3-Pin DPAK T/R | Avnet Silica |
Silicon Carbide Schottky Diode, To-252 | Newark Electronics |
Schottky Diodes Rectifiers DFD THYR TRIAC RECTIFIER | Future Electronics |
SILICON CARBIDE SCHOTTKY DIODE, TO-252 | element14 |
Where can I find additional details, specifications and documents for a STPSC8H065BY-TR?
Additional datasheets, footprints and schematics for STPSC8H065BY-TR are listed on our Part Details page. You can also find images and similar parts to STPSC8H065BY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC8H065BY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC8H065BY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC8H065BY-TR fall under?
The STPSC8H065BY-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPSC8H065BY-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC8H065BY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC8H065BY-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC8H065BY-TR have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPSC8H065BY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC8H065BY-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC8H065BY-TR?
You can fill out our help required form which you can use to request a quote for STPSC8H065BY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.