Silicon Carbide Schottky Diodes

Parts from Silicon Carbide Schottky Diodes Category

Viewing page 1 of 18
1 to 20 of 357 parts currently displaying
GB01SLT12-220 from Genesic Semiconductor
Genesic Semiconductor

SIC SCHOTTKY DIODE, 1200V, 1A, TO-220; Product Range:1200V Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:1A; Total Capacitive Charge Qc:13nC; Diode Case Style:TO-220AC RoHS Compliant: Yes

C3D08065I from Wolfspeed
Wolfspeed

SILICON CARBIDE SCHOTTKY DIODE, SIC, Z-REC 650V SERIES, SINGLE, 650 V, 15.2 A, 21 NC, TO-220 ROHS COMPLIANT: YES

STPSC12065G2Y-TR from Stmicroelectronics
Stmicroelectronics

SILICON CARBIDE SCHOTTKY DIODE, D2PAK HV; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:12A; Total Capacitive Charge Qc:36nC; Diode Case Style:D2PAK HV; No. of RoHS Compliant: Yes

STPSC8H065G2Y-TR from Stmicroelectronics
Stmicroelectronics

SILICON CARBIDE SCHOTTKY DIODE, D2PAK HV; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:8A; Total Capacitive Charge Qc:23.5nC; Diode Case Style:D2PAK HV; No. of RoHS Compliant: Yes

C6D06065A from Wolfspeed
Wolfspeed

SILICONCARBIDE SCHOTTKY DIODE, 24A, 650V; Product Range:Z-Rec Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:24A; Total Capacitive Charge Qc:23nC; Diode Case Style:TO-220; RoHS Compliant: Yes

C6D08065A from Wolfspeed
Wolfspeed

SILICONCARBIDE SCHOTTKY DIODE, 30A, 650V; Product Range:Z-Rec Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:30A; Total Capacitive Charge Qc:29nC; Diode Case Style:TO-220; RoHS Compliant: Yes

C6D10065A from Wolfspeed
Wolfspeed

SILICONCARBIDE SCHOTTKY DIODE, 37A, 650V; Product Range:Z-Rec Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:37A; Total Capacitive Charge Qc:34nC; Diode Case Style:TO-220; RoHS Compliant: Yes

FFSP05120A from On Semiconductor
On Semiconductor

SIC SCHOTTKY DIODE, 1.2KV, 9.2A, TO220-2; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:9.2A; Total Capacitive Charge Qc:37nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

CSD01060A from Wolfspeed
Wolfspeed

RECTIFIER DIODE, SINGLE, 600 V, 1 A, 1.8 V, 9 A, 175 C ROHS COMPLIANT: YES

C3D06065A from Wolfspeed
Wolfspeed

RECTIFIER DIODE, Z-REC 650V SERIES, SINGLE, 650 V, 9 A, 15 NC, TO-220 ROHS COMPLIANT: YES

C3D10065A from Wolfspeed
Wolfspeed

RECTIFIER DIODE, SINGLE, 650 V, 10 A, 1.8 V, 90 A, 175C ROHS COMPLIANT: YES

STPSC10H065G-TR from Stmicroelectronics
Stmicroelectronics

Silicon Carbide Schottky Diode, SiC, 650V Series, Single, 650 V, 10 A, 28.5 nC, TO-263 RoHS Compliant: Yes

STPSC10TH13TI from Stmicroelectronics
Stmicroelectronics

SIC SCHOTTKY DIODE, 10A, 650V, TO-220AB; Product Range:650V Series; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:10A; Total Capacitive Charge Qc:28.5nC; No. of Pins:3 Pin RoHS Compliant: Yes

STPSC16H065CT from Stmicroelectronics
Stmicroelectronics

SIC SCHOTTKY DIODE, 16A, 650V, TO-220AB; Product Range:650V Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:16A; Total Capacitive Charge Qc:23.5nC RoHS Compliant: Yes

STPSC20H065CW from Stmicroelectronics
Stmicroelectronics

Silicon Carbide Schottky Diode, SiC, 650V Series, Dual Common Cathode, 650 V, 20 A, 28.5 nC RoHS Compliant: Yes

STPSC4H065B-TR from Stmicroelectronics
Stmicroelectronics

Silicon Carbide Schottky Diode, SiC, 650V Series, Single, 650 V, 4 A, 12.5 nC, TO-252 RoHS Compliant: Yes

STPSC6H065B-TR from Stmicroelectronics
Stmicroelectronics

Silicon Carbide Schottky Diode, SiC, 650V Series, Single, 650 V, 6 A, 18 nC, TO-252 RoHS Compliant: Yes

STPSC6H12B-TR1 from Stmicroelectronics
Stmicroelectronics

DIODE, SIC, 6A, 1200V, DPAK HV; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:6A; Total Capacitive Charge Qc:29nC; Diode Case Style:TO-252; No. of Pins:3 Pin; RoHS Compliant: Yes

SCS220AGC. from Rohm
Rohm

RECTIFIER, SIC SCHOTTKY, 650V, 20A, TO-220AC-2; Product Range:650V Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:20A; Total Capacitive Charge Qc:31nC; No. of Pins:2 Pin RoHS Compliant: Yes

STPSC2006CW. from Stmicroelectronics
Stmicroelectronics

Product Range:600V Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:600V; Continuous Forward Current If:20A; Total Capacitive Charge Qc:12nC; Diode Case Style:TO-247; No. of Pins:3 Pin RoHS Compliant: Yes

See more parts featured in this category or return to Schottky Diodes
Viewing page 1 of 18
1 to 20 of 357 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us