Status: | Active |
---|---|
Series: | STPSC40065C-Y |
RoHS: | Compliant |
Prices starting from US$6.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
1,170
in stock
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
element14
from US$7.96
|
-
|
Buy Now | |
Farnell
from US$7.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
Dedicated to PFC applications |
AEC-Q101 qualified |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11619 Automotive 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Sic Schottky Diode, 650V, 20A, To-247 | Newark Electronics |
Diode SiC Schottky 650V 20A 3-Pin TO-247 Tube | Avnet Silica |
STMicroelectronics, Diode, STPSC40065CWY | RS |
STPSC40065C Series 650 V 20 A Power Schottky Silicon Carbide Diode - TO-247-3 | Future Electronics |
SIC SCHOTTKY DIODE, AEC-Q101, 650V | element14 |
Where can I find additional details, specifications and documents for a STPSC40065CWY?
Additional datasheets, footprints and schematics for STPSC40065CWY are listed on our Part Details page. You can also find images and similar parts to STPSC40065CWY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC40065CWY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC40065CWY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC40065CWY fall under?
The STPSC40065CWY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC40065CWY when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC40065CWY you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC40065CWY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC40065CWY have stock available?
Authorised distributors including Newark Electronics, Avnet Silica, RS, Future Electronics and Avnet America have stock available or on a lead time for STPSC40065CWY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC40065CWY often in real-time on the comparison pages.
What if I can't find stock of STPSC40065CWY?
You can fill out our help required form which you can use to request a quote for STPSC40065CWY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.