Status: | Active |
---|---|
Series: | STPSC20H12CWY |
RoHS: | Compliant |
AEC-Q101 qualified |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high-voltage periphery |
PPAP capable |
Operating Tj from -40 °C to 175 °C |
ECOPACK2 compliant |
Product Specifications |
---|
DS12793 20 A 1200 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Sic Schottky Diode, 1.2Kv, 20A, To-247 | Newark Electronics |
Schottky Diodes & Rectifiers DFD RECTIFIER | Future Electronics |
Diode SiC Schottky 1200V 20A 3-Pin TO-247 Tube | Avnet America |
SIC SCHOTTKY DIODE, 1.2KV, 20A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STPSC20H12CWY?
Additional datasheets, footprints and schematics for STPSC20H12CWY are listed on our Part Details page. You can also find images and similar parts to STPSC20H12CWY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20H12CWY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20H12CWY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20H12CWY fall under?
The STPSC20H12CWY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20H12CWY when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20H12CWY you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20H12CWY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20H12CWY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPSC20H12CWY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20H12CWY often in real-time on the comparison pages.
What if I can't find stock of STPSC20H12CWY?
You can fill out our help required form which you can use to request a quote for STPSC20H12CWY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.