Status: | Active |
---|---|
Series: | STPSC20065 |
RoHS: | Compliant |
Prices starting from US$2.85
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
Dedicated to PFC applications |
Insulated package TO-220AC ins: Insulated voltage: 2500 V rms Typical package capacitance: 7 pF |
Insulated voltage: 2500 V rms |
Typical package capacitance: 7 pF |
High forward surge capability |
ECOPACK®2 compliant component |
Maximum operating: Tj 175 °C |
Product Specifications |
---|
DS11611 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
SiC Schottky Diode 650V 20A TO220AC | RS |
Diode SiC Schottky 650V 20A 2-Pin TO-220AC Tube | Avnet Silica |
STPSC20065 Series 650 V 20 A Through Hole Schottky Diode - TO-220-2 | Future Electronics |
SILICON CARBIDE SCHOTTKY DIODE, 650V | Farnell |
Rectifier |Stmicroelectronics STPSC20065D | Newark Electronics |
Where can I find additional details, specifications and documents for a STPSC20065D?
Additional datasheets, footprints and schematics for STPSC20065D are listed on our Part Details page. You can also find images and similar parts to STPSC20065D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20065D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20065D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20065D fall under?
The STPSC20065D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20065D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20065D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20065D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20065D have stock available?
Authorised distributors including RS, Avnet Silica, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for STPSC20065D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20065D often in real-time on the comparison pages.
What if I can't find stock of STPSC20065D?
You can fill out our help required form which you can use to request a quote for STPSC20065D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.