Status: | Unknown |
---|---|
Series: | STPS6 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
4,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
4,673
in stock
|
Buy Now | |
element14
from US$0.54
|
4,673
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 6A |
Forward Voltage VF Max | 780mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 8Pins |
Product Range | STPS6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Small Signal Schottky Diode, 100V, 6A | Newark Electronics |
DIODE, SCHOTTKY, 100V, 6A, POWERFLAT3X3, | element14 |
Diode Schottky 100V 6A 8-Pin Power FLAT T/R | Avnet Silica |
STPS6M100DEE Series 100 V 6 A SMT Power Schottky Rectifier - POWERFLAT | Future Electronics |
Where can I find additional details, specifications and documents for a STPS6M100DEE-TR?
Additional datasheets, footprints and schematics for STPS6M100DEE-TR are listed on our Part Details page. You can also find images and similar parts to STPS6M100DEE-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS6M100DEE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS6M100DEE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS6M100DEE-TR fall under?
The STPS6M100DEE-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS6M100DEE-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS6M100DEE-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS6M100DEE-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS6M100DEE-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STPS6M100DEE-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS6M100DEE-TR often in real-time on the comparison pages.
What if I can't find stock of STPS6M100DEE-TR?
You can fill out our help required form which you can use to request a quote for STPS6M100DEE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.