Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
1,704
in stock
|
Buy Now | |
element14
from US$1.23
|
1,704
in stock
|
Buy Now | |
Farnell
from US$0.92
|
1,704
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Rectifier Diode, Dual Common Cathode, 30 V, 40 A, 570 Mv, 220 A, 150 C Rohs Compliant: Yes |Stmicroelectronics STPS41L30CG-TR | Newark Electronics |
DIODE, SCHOTTKY, 40A, 30V, TO-263-3 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 40A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
STMicroelectronics, STPS41L30CG-TR | RS |
STPS41L30C Series 30 V 20 A SMT Low Drop Power Schottky Rectifier - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STPS41L30CG-TR?
Additional datasheets, footprints and schematics for STPS41L30CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS41L30CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS41L30CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS41L30CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS41L30CG-TR fall under?
The STPS41L30CG-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS41L30CG-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS41L30CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS41L30CG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS41L30CG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for STPS41L30CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS41L30CG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS41L30CG-TR?
You can fill out our help required form which you can use to request a quote for STPS41L30CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.