Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Future Electronics
from US$0.60
|
60,000
in stock
|
Buy Now | |
element14
from US$0.26
|
7,674
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,674
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
47,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,500
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
STPS1045 Series 10 A 0.57 V Surface Mount Schottky Rectifier - TO-252-3 | Future Electronics |
DIODE, SCHOTTKY, 10A, 45V, DPAK | element14 |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS1045B-TR. | Newark Electronics |
Diode Schottky 45V 10A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ST Rectifier Diode 45V 10A DPAK | Distrelec |
Diode Schottky 10A 45V DPAK | RS |
Where can I find additional details, specifications and documents for a STPS1045B-TR?
Additional datasheets, footprints and schematics for STPS1045B-TR are listed on our Part Details page. You can also find images and similar parts to STPS1045B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1045B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1045B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1045B-TR fall under?
The STPS1045B-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1045B-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1045B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1045B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1045B-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STPS1045B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1045B-TR often in real-time on the comparison pages.
What if I can't find stock of STPS1045B-TR?
You can fill out our help required form which you can use to request a quote for STPS1045B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.