Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
15,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ldo, Fixed, 2.5V, 0.05A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics STLQ50C25R | Newark Electronics |
SOT 323 5LDS | Future Electronics |
LDO Regulator Pos 2.5V 0.5A 5-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STLQ50C25R?
Additional datasheets, footprints and schematics for STLQ50C25R are listed on our Part Details page. You can also find images and similar parts to STLQ50C25R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ50C25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ50C25R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ50C25R fall under?
The STLQ50C25R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ50C25R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ50C25R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ50C25R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLQ50C25R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STLQ50C25R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ50C25R often in real-time on the comparison pages.
What if I can't find stock of STLQ50C25R?
You can fill out our help required form which you can use to request a quote for STLQ50C25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.