Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,300
in stock
|
Buy Now | |
element14
from US$0.25
|
19,812
in stock
|
Buy Now | |
Farnell
from US$0.25
|
19,812
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
6,390
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
LDO, FIXED, 3.3V, 0.15A, SOT-23-5 | element14 |
150 mA - ultra low quiescent current linear voltage regulator | Future Electronics |
Power Management |Stmicroelectronics STLQ015M33R | Newark Electronics |
LDO Regulator Positive 3.3V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Volt.Regulator 150mA 3.3V Low IQ SOT23-5 | RS |
Where can I find additional details, specifications and documents for a STLQ015M33R?
Additional datasheets, footprints and schematics for STLQ015M33R are listed on our Part Details page. You can also find images and similar parts to STLQ015M33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ015M33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ015M33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ015M33R fall under?
The STLQ015M33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ015M33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ015M33R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ015M33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLQ015M33R have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for STLQ015M33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ015M33R often in real-time on the comparison pages.
What if I can't find stock of STLQ015M33R?
You can fill out our help required form which you can use to request a quote for STLQ015M33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.