Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
890
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
6,000
in stock
|
Buy Now | |
element14
from US$0.28
|
4,900
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,900
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.1V |
Output Current | 150mA |
RoHS Compliant | Yes |
150mA Linear Regulator 2.1V SOT23-5 | RS |
LDO Regulator Pos 2.1V 150mA 5-Pin SOT-23 Emboss T/R | Avnet Silica |
150 mA - ultra low quiescent current linear voltage regulator | Future Electronics |
Linear Vr |Stmicroelectronics STLQ015M21R | Newark Electronics |
Where can I find additional details, specifications and documents for a STLQ015M21R?
Additional datasheets, footprints and schematics for STLQ015M21R are listed on our Part Details page. You can also find images and similar parts to STLQ015M21R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ015M21R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ015M21R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ015M21R fall under?
The STLQ015M21R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ015M21R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ015M21R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ015M21R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STLQ015M21R have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STLQ015M21R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ015M21R often in real-time on the comparison pages.
What if I can't find stock of STLQ015M21R?
You can fill out our help required form which you can use to request a quote for STLQ015M21R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.