Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
189
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Output Current | 150mA |
RoHS Compliant | Yes |
STMicroelectronics, STLQ015M18R | RS |
LDO Regulator Positive 1.8V 0.15A 5-Pin SOT-23 T/R | Avnet Silica |
Power Management |Stmicroelectronics STLQ015M18R | Newark Electronics |
STLQ015 Series 1.8 V 150 mA Positive Fixed Linear Voltage Regulator - SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a STLQ015M18R?
Additional datasheets, footprints and schematics for STLQ015M18R are listed on our Part Details page. You can also find images and similar parts to STLQ015M18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ015M18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ015M18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ015M18R fall under?
The STLQ015M18R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ015M18R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ015M18R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ015M18R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLQ015M18R have stock available?
Authorised distributors including Chip One Stop, RS, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STLQ015M18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ015M18R often in real-time on the comparison pages.
What if I can't find stock of STLQ015M18R?
You can fill out our help required form which you can use to request a quote for STLQ015M18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.