Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,730
in stock
|
Buy Now | |
element14
from US$0.26
|
1,730
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,730
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.5V |
Output Current | 150mA |
RoHS Compliant | Yes |
STLQ015 Series 1.5 V 150 mA Positive Fixed Linear Voltage Regulator - SOT-23-5 | Future Electronics |
Ldo, Fixed, 1.5V, 0.15A, -40 To 125Deg C | Newark Electronics |
150mA Linear Regulator 1.5V SOT23-5 | RS |
LDO Voltage Regulator, Fixed, 1.5 V to 5.5 V, Single Output, 112 mV Drop, 1.5 V, 150 mA, 5 Pins, SOT-23 | EBV Elektronik |
Where can I find additional details, specifications and documents for a STLQ015M15R?
Additional datasheets, footprints and schematics for STLQ015M15R are listed on our Part Details page. You can also find images and similar parts to STLQ015M15R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ015M15R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ015M15R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ015M15R fall under?
The STLQ015M15R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ015M15R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ015M15R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ015M15R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STLQ015M15R have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STLQ015M15R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ015M15R often in real-time on the comparison pages.
What if I can't find stock of STLQ015M15R?
You can fill out our help required form which you can use to request a quote for STLQ015M15R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.