Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.30
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
Adjustable Output Voltage Min | 1.2V |
Output Current | 85mA |
RoHS Compliant | Yes |
VFDFPN 8 3X3X1.0 PITCH 0.65 SAWN | Future Electronics |
LDO Regulator Pos 1.2V 0.085A 8-Pin DFN T/R | EBV Elektronik |
Ldo, Adj, 0.085A, -40 To 125Deg C | Newark Electronics |
LDO, ADJ, 0.085A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ST715PUR?
Additional datasheets, footprints and schematics for ST715PUR are listed on our Part Details page. You can also find images and similar parts to ST715PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST715PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST715PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST715PUR fall under?
The ST715PUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST715PUR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST715PUR you can contact the distributor directly for product support, shipping queries etc.
Is the ST715PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST715PUR have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for ST715PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST715PUR often in real-time on the comparison pages.
What if I can't find stock of ST715PUR?
You can fill out our help required form which you can use to request a quote for ST715PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.