Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
1,029
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
648,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,029
in stock
|
Buy Now | |
element14
from US$0.40
|
1,029
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SOT 323 5LDS | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 0.085A, -40 To 125Degc Rohs Compliant: Yes |Stmicroelectronics ST715C33R | Newark Electronics |
LDO Regulator Pos 3.3V 0.085A 5-Pin SOT-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ST715C33R?
Additional datasheets, footprints and schematics for ST715C33R are listed on our Part Details page. You can also find images and similar parts to ST715C33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST715C33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST715C33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST715C33R fall under?
The ST715C33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST715C33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST715C33R you can contact the distributor directly for product support, shipping queries etc.
Is the ST715C33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST715C33R have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ST715C33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST715C33R often in real-time on the comparison pages.
What if I can't find stock of ST715C33R?
You can fill out our help required form which you can use to request a quote for ST715C33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.