Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Soldering Iron Stand |
---|---|
For Use With | Antex Standard Irons |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | CLIPLINE ST Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Clamp |
Rated Current | 40A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE ST Series |
SVHC | No SVHC (15-Jan-2019) |
Terminal Block, Din Rail, 2Pos, 10Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14 |
Status: | Unknown |
---|---|
Series: | Myers Hubs, Scru-Tite |
RoHS: | Unknown |
Conduit Configuration | Straight |
---|---|
Trade Size | 1-1/4" |
Conduit Material | Zinc |
Conduit Colour | Metallic - Natural Zinc |
Product Range | Myers Hubs, Scru-Tite |
Colour | Natural Zinc |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a ST-4?
Additional datasheets, footprints and schematics for ST-4 are listed on our Part Details page. You can also find images and similar parts to ST-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-4 fall under?
The ST-4 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to ST-4 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-4 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Avnet America have stock available or on a lead time for ST-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-4 often in real-time on the comparison pages.
What if I can't find stock of ST-4?
You can fill out our help required form which you can use to request a quote for ST-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.