Status: | Unknown |
---|---|
Series: | SS5P5, SS5P6 |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
125
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
125
in stock
|
Buy Now | |
element14
from US$0.22
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS5P5, SS5P6 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
SCHOTTKY-DIODE 5A 60V SMPC | Rutronik |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 60V, 5A, To-277A Rohs Compliant: Yes |Vishay SS5P6HM3_A/H | Newark Electronics |
SCHOTTKY RECTIFIER, 60V, 5A, TO-277A | element14 |
SS5P6 Series 60 V 5 A High Current Density SMT Schottky Barrier Rectifier - TO277A | Future Electronics |
Diode Schottky Diode 60V 5A 3-Pin TO-277A Plastic T/R | Avnet America |
5.0A 60V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a SS5P6HM3_A/H?
Additional datasheets, footprints and schematics for SS5P6HM3_A/H are listed on our Part Details page. You can also find images and similar parts to SS5P6HM3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS5P6HM3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS5P6HM3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS5P6HM3_A/H fall under?
The SS5P6HM3_A/H is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS5P6HM3_A/H when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS5P6HM3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the SS5P6HM3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS5P6HM3_A/H have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS5P6HM3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS5P6HM3_A/H often in real-time on the comparison pages.
What if I can't find stock of SS5P6HM3_A/H?
You can fill out our help required form which you can use to request a quote for SS5P6HM3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.