Status: | Unknown |
---|---|
Series: | SS16 |
RoHS: | Compliant |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0412
|
21,750
in stock
|
Buy Now | |
Micros
from US$0.0226
|
279,865
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0341
|
238,400
in stock
|
Buy Now | |
element14
from US$0.0440
|
54,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
41,744
in stock
|
Buy Now | |
Farnell
from US$0.0406
|
41,744
in stock
|
Buy Now | |
Avnet America
from US$0.0247
|
15,000
in stock
|
Buy Now | |
Toby Electronics
from US$0.0450
|
1,491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
317
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
-
|
Buy Now | |
Avnet Asia
from US$0.0431
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J–Bent Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm tape, 5000 units per 13 inch reel |
Polarity: Cathode Lead Indicated by Polarity Band |
ESD Ratings: Machine Model = C Human Body Model = 3B |
Marking: SS16 |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
SBRA8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | Pb-free Halide free |
---|
Status: | Unknown |
---|---|
Series: | SS1x Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | SS1x Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 105°C |
Current Ifsm | 30A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SS16 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Product Range | SS16 Series |
RoHS Compliant | Yes |
DIODE, RECTIFIER, 1A, 60V, DO-214AC | element14 |
Diode, Rectifier, 1A, 60V, Do-214Ac | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SS16?
Additional datasheets, footprints and schematics for SS16 are listed on our Part Details page. You can also find images and similar parts to SS16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16 fall under?
The SS16 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS16 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16 you can contact the distributor directly for product support, shipping queries etc.
Is the SS16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS16 have stock available?
Authorised distributors including Micros, Schukat Electronic, element14, Newark Electronics and Farnell have stock available or on a lead time for SS16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16 often in real-time on the comparison pages.
What if I can't find stock of SS16?
You can fill out our help required form which you can use to request a quote for SS16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.