Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Configuration:Single | Newark Electronics |
Diode Schottky 50V 1A 2-Pin SMA T/R | Avnet America |
Schottky Diodes Rectifiers 50 Volt 1.0 Amp 40 Amp IFSM | Future Electronics |
1.0A 50V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SS15-E3/5AT?
Additional datasheets, footprints and schematics for SS15-E3/5AT are listed on our Part Details page. You can also find images and similar parts to SS15-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS15-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS15-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS15-E3/5AT fall under?
The SS15-E3/5AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS15-E3/5AT when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS15-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the SS15-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS15-E3/5AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics and TTI Europe have stock available or on a lead time for SS15-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS15-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of SS15-E3/5AT?
You can fill out our help required form which you can use to request a quote for SS15-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.