Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
1,095,000
in stock
|
Buy Now | |
Micros
from US$0.18
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
778
in stock
|
Buy Now | |
RS
from US$0.19
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.8V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Positive Voltage Regulator, LDO, 3.3V, 0.8A, 1%, 1.2V dropout, -40÷125°C | Micros |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.8V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 800mA |
RoHS Compliant | Yes |
SPX1117 Series 3.3 V Fixed Output 800 mA SMT LDO Regulator - SOT-223-3 T/R | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 3.3V 800mA 2.6-15V SOT-223 | RS |
Ldo Voltage Regulator, 800Ma, 3.3V | Newark Electronics |
Where can I find additional details, specifications and documents for a SPX1117M3-L-3-3/TR?
Additional datasheets, footprints and schematics for SPX1117M3-L-3-3/TR are listed on our Part Details page. You can also find images and similar parts to SPX1117M3-L-3-3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPX1117M3-L-3-3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPX1117M3-L-3-3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPX1117M3-L-3-3/TR fall under?
The SPX1117M3-L-3-3/TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to SPX1117M3-L-3-3/TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPX1117M3-L-3-3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the SPX1117M3-L-3-3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPX1117M3-L-3-3/TR have stock available?
Authorised distributors including Future Electronics, Micros, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for SPX1117M3-L-3-3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPX1117M3-L-3-3/TR often in real-time on the comparison pages.
What if I can't find stock of SPX1117M3-L-3-3/TR?
You can fill out our help required form which you can use to request a quote for SPX1117M3-L-3-3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.