Status: | Unknown |
---|---|
Series: | 2.5V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.5V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 2.5V |
Output Current | 800mA |
RoHS Compliant | Yes |
SPX1117 Series 2.5 V Fixed Output 800 mA SMT LDO Regulator - SOT-223-3 T/R | Future Electronics |
Where can I find additional details, specifications and documents for a SPX1117M3-L-2-5/TR?
Additional datasheets, footprints and schematics for SPX1117M3-L-2-5/TR are listed on our Part Details page. You can also find images and similar parts to SPX1117M3-L-2-5/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPX1117M3-L-2-5/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPX1117M3-L-2-5/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPX1117M3-L-2-5/TR fall under?
The SPX1117M3-L-2-5/TR is listed under Exar Parts.
Can I view similar or alternative parts?
You can view similar parts to SPX1117M3-L-2-5/TR when available in the Exar Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPX1117M3-L-2-5/TR you can contact the distributor directly for product support, shipping queries etc.
Is the SPX1117M3-L-2-5/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPX1117M3-L-2-5/TR have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for SPX1117M3-L-2-5/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPX1117M3-L-2-5/TR often in real-time on the comparison pages.
What if I can't find stock of SPX1117M3-L-2-5/TR?
You can fill out our help required form which you can use to request a quote for SPX1117M3-L-2-5/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.