Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$433.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$548.32
|
7
in stock
|
Buy Now | |
RS Americas
from US$728.57
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$605.86
|
11
in stock
|
Buy Now | |
TE Store
from US$607.19
|
9
in stock
|
Buy Now | |
element14
from US$588.16
|
7
in stock
|
Buy Now | |
Future Electronics
from US$548.29
|
-
|
Buy Now | |
Avnet America
from US$511.78
|
-
|
Buy Now | |
TTI Europe
from US$529.59
|
-
|
Buy Now | |
Richardson RFPD
from US$433.71
|
-
|
Buy Now | |
Sager
from US$578.28
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP67 |
Resolution | Continuous Analogmm |
Full Stroke Ranges | 101.6 – 1270mm, 4 – 50in |
Repeatability | .02% of FS |
Encoder Drive | No |
Measuring Cable | Nylon-Coated Stainless Steel |
Accuracy | .25% of FS |
Product Type | SP Series, String Pots |
Output Signal | 4 – 20 mA, 0 – 10 VDC |
Operating Temperature Range | -40 – 160°F, -40 – 71°C |
Linear Transducers, String Pot, 4.75" Range, Dual Output, Bracket, SPD Series | TE Connectivity SPD-4-3 | RS Americas |
Position Sensor, Flange Mount, 8-40V | Newark Electronics |
STRING POT 4.75 INCH RANGE Position Sensor Product Type: SP Series, String Pots Full Stroke Range: 101.6 – 1270 mm Full Stroke Range: 4 – 50 in Accuracy: ±.25 % of FS Repeatability: .02 % of FS SP Series, String Pots 101.6 – 1270 mm 4 – 50" ±.25 % of FS | String Potentiometer | Part Number: SPD-4-3 | Internal Number: SPD-4-3 | TE Connectivity | TE Store |
POSITION SENSOR, FLANGE MOUNT, 40VDC | element14 |
Linear Type Position Sensors 8V to 40V | Avnet America |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors STRING POT 4.75 INCH RANGE | Sager |
Where can I find additional details, specifications and documents for a SPD-4-3?
Additional datasheets, footprints and schematics for SPD-4-3 are listed on our Part Details page. You can also find images and similar parts to SPD-4-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPD-4-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPD-4-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPD-4-3 fall under?
The SPD-4-3 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SPD-4-3 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPD-4-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SPD-4-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPD-4-3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for SPD-4-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPD-4-3 often in real-time on the comparison pages.
What if I can't find stock of SPD-4-3?
You can fill out our help required form which you can use to request a quote for SPD-4-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.