Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.18
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$8.38
|
33
in stock
|
Buy Now | |
Conrad
from US$14.04
|
19
in stock
|
Buy Now | |
element14
from US$10.24
|
12
in stock
|
Buy Now | |
Farnell
from US$8.74
|
12
in stock
|
Buy Now | |
RS Americas
from US$9.45
|
-
|
Buy Now | |
Distrelec
from US$7.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Color | Brown, White, Blue, Black |
---|---|
Insulation Material | PUR |
Environmental Protection | With |
Cable Jacket Color | Black |
Connector Color | Blue |
Keying | A |
Number of Positions | 4 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Wire Size | 22AWG, .326mm² |
Cable Assembly Length | 1500mm |
Overall Outside Cable Diameter | .196in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 |
Mounting Angle | Straight |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Quantity | 25 |
Packaging Method | Box |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Connector Type | Receptacle |
Cable Assembly Type | M12 Pigtail |
LED | Without |
Cable Type | PUR |
Shielded | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
M12X1.0 STRAIGHT SKT 4P PIGTAIL 1.5M A | RS |
Sensor Cord, 4P, M12 Rcpt-Free End, 1.5M | Newark Electronics |
Cable colour: Black | Conrad |
SENSOR CORD, 4P, M12 RCPT-FREE END, 1.5M | element14 |
M12 x 1.0 straight socket pigt A | TE Connectivity 2273029-1 | RS Americas |
TE Connectivity - AMP M12 x 1.0 straight socket pigt A | Distrelec |
Cable Assembly PUR 1.5m 22AWG 4POS M12 Circular F Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2273029-1?
Additional datasheets, footprints and schematics for 2273029-1 are listed on our Part Details page. You can also find images and similar parts to 2273029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2273029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2273029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2273029-1 fall under?
The 2273029-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2273029-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2273029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2273029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2273029-1 have stock available?
Authorised distributors including RS, Newark Electronics, Conrad, element14 and Farnell have stock available or on a lead time for 2273029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2273029-1 often in real-time on the comparison pages.
What if I can't find stock of 2273029-1?
You can fill out our help required form which you can use to request a quote for 2273029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.