Prices starting from US$16.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$19.52 |
14
|
Buy Now | |
Rapid Electronics | US$20.66 |
15
|
Buy Now | |
Chip One Stop | US$19.80 |
15
|
Buy Now | |
Distrelec | US$18.26 |
15
|
Buy Now | |
Newark Electronics | US$16.86 |
-
|
Buy Now | |
RS Americas | US$19.07 |
-
|
Buy Now | |
element14 | US$17.46 |
-
|
Buy Now | |
Farnell | US$16.84 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Environmental Protection | With |
---|---|
Insulation Material | PVC |
ケーブル出口角度 | Straight |
Connector Color | Blue |
Cable Jacket Color | Gray |
Wire Color | Brown, White, Black, Blue |
Configuration | Single Ended |
Number of Positions | 4 |
Keying | A |
Contact Current Rating | 4A |
Cable Assembly Length | 1500mm |
Wire Size | 22AWG, .326mm² |
Overall Outside Cable Diameter | .23in, 5.9mm |
Operating Voltage | 60VAC, 60VDC |
Housing Material | Plastic |
Mounting Angle | Straight |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 25 |
Connector Type | Receptacle |
Shielded | Yes |
Cable Assembly Type | M12 Pigtail |
Assembly Type | Pigtail |
Cable Type | PVC |
Product Type | Cable Assembly |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Cables 4pos PVC 1.5mM12 strt sckt pig shldA | Rapid Electronics |
TE Connectivity - AMP M12 x 1.0 straight socket pigt shld A | Distrelec |
M12X1 STRAIGHT SKT 4P PIGTAIL 1.5M A | RS |
Sensor Cable, Amp, M12 Sensor Straight 4 Position Receptacle, Free/Stripped End, 1.5 M, 4.9 Ft Rohs Compliant: Yes |Te Connectivity 1-2273045-1 | Newark Electronics |
M12 x 1.0 straight socket pigt shld A | TE Connectivity 1-2273045-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2273045-1?
Additional datasheets, footprints and schematics for 1-2273045-1 are listed on our Part Details page. You can also find images and similar parts to 1-2273045-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2273045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2273045-1 fall under?
The 1-2273045-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2273045-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273045-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2273045-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2273045-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-2273045-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2273045-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2273045-1?
You can fill out our help required form which you can use to request a quote for 1-2273045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.