Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$299.00
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
400
in stock
|
Buy Now | |
TE Store
from US$328.92
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$259.96
|
37
in stock
|
Buy Now | |
Sager
from US$297.59
|
9
in stock
|
Buy Now | |
element14
from US$5.37
|
5
in stock
|
Buy Now | |
Farnell
from US$7.13
|
5
in stock
|
Buy Now | |
Future Electronics
from US$308.36
|
-
|
Buy Now | |
Avnet America
from US$277.23
|
-
|
Buy Now | |
RS Americas
from US$310.88
|
-
|
Buy Now | |
TTI Europe
from US$308.26
|
-
|
Buy Now | |
Richardson RFPD
from US$234.94
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP50 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Full Stroke Ranges | 101.6 – 1270mm, 4 – 50in |
Measuring Cable | Nylon-Coated Stainless Steel |
Repeatability | .02% of FS |
Encoder Drive | No |
Accuracy | .25% of FS |
Product Type | SP Series, String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -40 – 160°F, -40 – 71°C |
STRING POT 25.0 INCH RANGE Position Sensor Product Type: SP Series, String Pots Full Stroke Range: 101.6 – 1270 mm Full Stroke Range: 4 – 50 in Accuracy: ±.25 % of FS Repeatability: .02 % of FS SP Series, String Pots 101.6 – 1270 mm 4 – 50" ±.25 % of FS | Ip67 Incremental Encoder | Part Number: SP1-25 | Internal Number: SP1-25 | TE Connectivity | TE Store |
String Pot, 25In, 10K, 30V | Newark Electronics |
Industrial Motion & Position Sensors STRING POT 25IN RANGE .25% | Sager |
Linear Displacement Sensor 0.635m 10kOhm | RS |
Linear Type Compact String Pot Position Sensors 0 to 25 Stroke Range 30V | Avnet America |
Linear Transducers, String Pot, 25" Range, Bracket, Absolute, IP67, SP1 Series | TE Connectivity SP1-25 | RS Americas |
STRING POT, 25.0 INCH RANGE | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Flange Mount |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Suction Cup Type | Round Flat |
---|---|
Effective Suction Diameter | 3mm |
Suction Cup Material | SI (Silicone) |
Product Range | SP Series |
External Diameter | 3mm |
RoHS Compliant | NA |
SUCTION CUP, LIFTING NEEDLE, 3MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Housing | Flange Mount |
---|---|
SVHC | No SVHC (07-Jul-201 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SP1-25?
Additional datasheets, footprints and schematics for SP1-25 are listed on our Part Details page. You can also find images and similar parts to SP1-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1-25 fall under?
The SP1-25 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SP1-25 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1-25 you can contact the distributor directly for product support, shipping queries etc.
Is the SP1-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1-25 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Sager and element14 have stock available or on a lead time for SP1-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1-25 often in real-time on the comparison pages.
What if I can't find stock of SP1-25?
You can fill out our help required form which you can use to request a quote for SP1-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.