Driver Configuration | Low Side |
---|---|
Peak Output Current | 500mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 24V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 40ns |
Output Delay | 30ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 23.2V |
Power Dissipation Pd | 1000mW |
Supply Voltage Range | 4.75V to 24V |
Termination Type | Through Hole |
10-mA/40-mA dual-Channal gate driver with enable pin | Texas Instruments |
Driver, Mosfet, Dual, Smd, Pdip8 | Newark Electronics |
MOSFET DRVR 0.5A 2-OUT High Speed Inv 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN75372P?
Additional datasheets, footprints and schematics for SN75372P are listed on our Part Details page. You can also find images and similar parts to SN75372P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75372P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75372P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75372P fall under?
The SN75372P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75372P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75372P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75372P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75372P have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75372P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75372P often in real-time on the comparison pages.
What if I can't find stock of SN75372P?
You can fill out our help required form which you can use to request a quote for SN75372P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.