Status: | Unknown |
---|---|
Series: | 1.2V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.25V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 1V |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 1.2V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Nom. | 1.2V |
Primary Input Voltage | 5.25V |
150-mA, adjustable low-dropout voltage regulator with power good | Texas Instruments |
IC-105125DBVR LDO REG 150MA W/POK SOT23-5 TI | Elfaro |
SMT T/R | Component Electronics |
LDO Regulator Pos 1.2V 0.15A 5-Pin SOT-23 | Component Sense |
LDO, 1.2V, SOT23-5 | element14 |
Ldo, 1.2V, Sot23-5 | Newark Electronics |
Single-Output 150-mA 1.2V | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN105125DBVR?
Additional datasheets, footprints and schematics for SN105125DBVR are listed on our Part Details page. You can also find images and similar parts to SN105125DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN105125DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN105125DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN105125DBVR fall under?
The SN105125DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to SN105125DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN105125DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN105125DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN105125DBVR have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN105125DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN105125DBVR often in real-time on the comparison pages.
What if I can't find stock of SN105125DBVR?
You can fill out our help required form which you can use to request a quote for SN105125DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.