Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,085
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,085
in stock
|
Buy Now | |
element14
from US$0.25
|
3,085
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
2,995
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 150 V |
Breakdown VoltageVBR Min(V) | 167 V |
BreakdownVoltageVBR Max (V) | 185 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 243 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 167V to 185V |
Peak Pulse Current Ippm | 6.2A |
Power Dissipation Pd | 6.5W |
1.5KW 150VWM 5% UNI DO214AB | TTI Europe |
TVS-DIODE UNI 1,5KW 176V SMC | Rutronik |
Tvs,unidi,1500W,150V,smc | Newark Electronics |
TVS,UNIDI,1500W,150V,SMC | element14 |
Littelfuse TVS Diode, Uni-Directional, 150V, 6.2A, DO-214AB | Distrelec |
ESD Suppressors / TVS Diodes 1.5kW 150V 5% Uni-Directional | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 6.2A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 150V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 150V 1.5KW 2-Pin DO-214AB | Avnet America |
A 150V, 1.5kW, uni-directional, SMC pkg TVS diode | Bourns SMCJ150A | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ150A?
Additional datasheets, footprints and schematics for SMCJ150A are listed on our Part Details page. You can also find images and similar parts to SMCJ150A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ150A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ150A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ150A fall under?
The SMCJ150A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ150A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ150A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ150A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ150A have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SMCJ150A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ150A often in real-time on the comparison pages.
What if I can't find stock of SMCJ150A?
You can fill out our help required form which you can use to request a quote for SMCJ150A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.