TVS Diodes
Parts from TVS Diodes Category

TVS DIODE, 500W, 20V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:32.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage Min:22.2V;RoHS Compliant: Yes

TVS DIODE, 600W, 17.1V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:17.1V; Clamping Voltage Vc Max:27.7V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

DIODE ARRAY, TVS, 150W, 5V, SLP1610P4; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:15V; Diode Case Style:SLP2510P8; No. of Pins:10Pins; Capacitance, Cd:0.3pFRoHS Compliant: Yes


TVS DIODE, 60W, 5V, BIDIR, 0201 ROHS COMPLIANT: YES

TVS DIODE, 46W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES

TVS DIODE, 96W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES

TVS DIODE, 80W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES

TVS DIODE, 46W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES

TVS DIODE, 60W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES

TVS DIODE, 225MW, 22V, UNIDIR, SOT-23; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:25.65V; BreakdownRoHS Compliant: Yes



TVS DIODE, 600W, 468V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:468V; Clamping Voltage Vc Max:760V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes


TVS DIODE, 1.5KW, 5.8V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes



TVS DIODE, AEC-Q101, 6.6KW, 10V, DO218AB; Product Range:PAR SM8S Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 6.6KW, 24V, DO218AB; Product Range:PAR SM8S Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes