Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
6,250
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
48,000
in stock
|
Buy Now | |
element14
from US$0.09
|
17,765
in stock
|
Buy Now | |
Farnell
from US$0.09
|
17,765
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,960
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,991
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
44
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 54 V |
Breakdown VoltageVBR Min(V) | 60 V |
BreakdownVoltageVBR Max (V) | 69 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 87.1 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 66.3V |
Breakdown Voltage Range | 60V to 66.3V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 6.9A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 54V |
Termination Type | Surface Mount Device |
Time Measured | 1ps |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
TVS DIODE, 600W, 54V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Dir 54V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ54A | RS |
Tvs Diode, 600W, 54V, Unidir, Do-214Aa | Newark Electronics |
Diode TVS Single Uni-Directional 54V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
600W 54VWM 5% UNI DO214AA | TTI Europe |
SMBJ Series 87.1 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE UNI 0,6KW 63V SMB | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 54V, 6.9A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
600W Surface Mount TVS Diode | Littelfuse SMBJ54A | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ54A?
Additional datasheets, footprints and schematics for SMBJ54A are listed on our Part Details page. You can also find images and similar parts to SMBJ54A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ54A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ54A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ54A fall under?
The SMBJ54A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ54A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ54A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ54A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ54A have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SMBJ54A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ54A often in real-time on the comparison pages.
What if I can't find stock of SMBJ54A?
You can fill out our help required form which you can use to request a quote for SMBJ54A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.