Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
5,001
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
70,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
35,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,001
in stock
|
Buy Now | |
element14
from US$0.23
|
5,001
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 440V |
Clamping Voltage Vc Max | 713V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 492V |
Breakdown Voltage Max | 543V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
400W 440VWM 5% BI DO214AC | TTI Europe |
SMAJ Series 400 W 492 V Surface Mount Bidirectional TVS Diode - SMA (DO-214AC) | Future Electronics |
TVS-DIODE BI 0,4KW 518V SMA | Rutronik |
Tvs Diode, 400W, 440V, Bidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 440V, BIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Bi-Dir 440V 400W 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ440CA?
Additional datasheets, footprints and schematics for SMAJ440CA are listed on our Part Details page. You can also find images and similar parts to SMAJ440CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ440CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ440CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ440CA fall under?
The SMAJ440CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ440CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ440CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ440CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ440CA have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SMAJ440CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ440CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ440CA?
You can fill out our help required form which you can use to request a quote for SMAJ440CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.