Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
55,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
9,567
in stock
|
Buy Now | |
element14
from US$0.19
|
9,567
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,567
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
4,590
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 220V |
Clamping Voltage Vc Max | 356V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 246V |
Breakdown Voltage Max | 272V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMAJ Series 356 V 0.4 kW Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
400W 220VWM 5% UNI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Compliant |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 220V |
Clamping Voltage Vc Max | 356V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 400W, 220V, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 220V, DO-214AC | element14 |
Unidir TVS Diode 400W peak 220V DO214AC | RS |
DIO TVS VWM 220V 400W UNIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ220A?
Additional datasheets, footprints and schematics for SMAJ220A are listed on our Part Details page. You can also find images and similar parts to SMAJ220A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ220A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ220A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ220A fall under?
The SMAJ220A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ220A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ220A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ220A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ220A have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMAJ220A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ220A often in real-time on the comparison pages.
What if I can't find stock of SMAJ220A?
You can fill out our help required form which you can use to request a quote for SMAJ220A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.