Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | eSOP |
No. of Pins | 16Pins |
Input Delay | 262ns |
Output Delay | 262ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Mosfet/Igbt Driver, 1Ch, 5A, Esop-16 | Newark Electronics |
MOSFET/IGBT DRIVER, 1CH, 5A, ESOP-16 | element14 |
MOSFET DRVR 5A 2-OUT Hi/Lo Side Non-Inv 16-Pin eSOP-RB | Avnet America |
Where can I find additional details, specifications and documents for a SID1102K-TL?
Additional datasheets, footprints and schematics for SID1102K-TL are listed on our Part Details page. You can also find images and similar parts to SID1102K-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SID1102K-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SID1102K-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SID1102K-TL fall under?
The SID1102K-TL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SID1102K-TL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SID1102K-TL you can contact the distributor directly for product support, shipping queries etc.
Is the SID1102K-TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SID1102K-TL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SID1102K-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SID1102K-TL often in real-time on the comparison pages.
What if I can't find stock of SID1102K-TL?
You can fill out our help required form which you can use to request a quote for SID1102K-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.