Status: | Unknown |
---|---|
Series: | Si827x Series |
RoHS: | Unknown |
Driver Configuration | Non-Inverting |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 10.5ns |
Output Delay | 13.3ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Si827x Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a SI8271BB-IS?
Additional datasheets, footprints and schematics for SI8271BB-IS are listed on our Part Details page. You can also find images and similar parts to SI8271BB-IS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8271BB-IS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8271BB-IS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8271BB-IS fall under?
The SI8271BB-IS is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SI8271BB-IS when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8271BB-IS you can contact the distributor directly for product support, shipping queries etc.
Is the SI8271BB-IS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI8271BB-IS have stock available?
Authorised distributors including RS, Richardson RFPD, element14 and Farnell have stock available or on a lead time for SI8271BB-IS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8271BB-IS often in real-time on the comparison pages.
What if I can't find stock of SI8271BB-IS?
You can fill out our help required form which you can use to request a quote for SI8271BB-IS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.